IC MCU 8BIT 64KB FLASH 44PLCC Product overview: P89V51RD2FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89V51RD2FA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 085200-P89V51RD2FA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Family Name: P89V51RD2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): T89C51RD2-SLRU-M; T89C51RD2-SLBU-M; T89C51RD2-SLTU-M;
Introduction Date: March 01, 2004
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P89V51RD2FA | 085200-P89V51RD2FA |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - P89V51RD2FA |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 1 KB | 64 KB |
| Package Type | Other; Tube/Rail | PLCC; Other; 44-PLCC (16.59x16.59) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Obsolete(EOL) |