NXP Semiconductors 8-bit 8BIT 16KB Embedded Microcontroller MCU P89V51RB2FA,529

Description
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: P89V51RB2FA,529 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89V51RB2FA,529 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: P89V51RB2FA,529 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89V51RB2FA,529 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-P89V51RB2FA,529
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-P89V51RB2FA,529
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: P89V51RB2FA,529 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89V51RB2FA,529 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44PLCC Product overview: P89V51RB2FA,529 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89V51RB2FA,529 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-2427-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-2427-5-ND
Microcontrollers 568-2427-5-ND
8051 89V Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

8051 89V Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - P89V51RB2FA,529 - 929925-P89V51RB2FA,529 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89V51RB2FA,529
929925-P89V51RB2FA,529
Embedded - Embedded - Microcontrollers - P89V51RB2FA,529 929925-P89V51RB2FA,529
Manufacturer: NXP Win Source Part Number: 929925-P89V51RB2FA,5 29 Series: 89V Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59) Core Processor: 8051 Speed: 40MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: P89V5 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-2427-5, 935278706529, 954-P89V51RB2FA529, P89V51RB2FA-S

Manufacturer: NXP
Win Source Part Number: 929925-P89V51RB2FA,529
Series: 89V
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Core Processor: 8051
Speed: 40MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: P89V5
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-2427-5, 935278706529, 954-P89V51RB2FA529, P89V51RB2FA-S

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P89V51RB2FA,529 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P89V51RB2FA,529
Integrated Circuits (ICs) - Embedded - Microcontrollers P89V51RB2FA,529
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site
Microcontrollers - P89V51RB2FA,529 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P89V51RB2FA,529
Microcontrollers P89V51RB2FA,529
8051 89V Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

8051 89V Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Microcontrollers - P89V51RB2FA,529 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P89V51RB2FA,529
Embedded - Microcontrollers P89V51RB2FA,529
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Nxp - 70R8623 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Nxp
70R8623
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Nxp 70R8623
MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-44; Product Range:8051 Family P89V Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-44; Product Range:8051 Family P89V Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P89V51RB2FA,529 568-2427-5-ND 929925-P89V51RB2FA,529 P89V51RB2FA,529 P89V51RB2FA,529 P89V51RB2FA,529 70R8623
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - P89V51RB2FA,529 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Nxp
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tube Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59) LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; LCC
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - C161OLMHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
4 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details