NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LV51RD2BBC P89LV51RD2BBC

Description
Manufacturer: NXP Win Source Part Number: 209611-P89LV51RD2BBC Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Family Name: P89LV51RD2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): SST89E52RC-40-C-TQJE ; SST89E54RC-40-C-TQJE ; AT89C51RB2-RLTIL; AT89C51RB2-RLTIM; Introduction Date: June 30, 2003 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 209611-P89LV51RD2BBC Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Family Name: P89LV51RD2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): SST89E52RC-40-C-TQJE ; SST89E54RC-40-C-TQJE ; AT89C51RB2-RLTIL; AT89C51RB2-RLTIM; Introduction Date: June 30, 2003 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LV51RD2BBC - 209611-P89LV51RD2BBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LV51RD2BBC
209611-P89LV51RD2BBC
Embedded - Embedded - Microcontrollers - P89LV51RD2BBC 209611-P89LV51RD2BBC
Manufacturer: NXP Win Source Part Number: 209611-P89LV51RD2BBC Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Family Name: P89LV51RD2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): SST89E52RC-40-C-TQJE ; SST89E54RC-40-C-TQJE ; AT89C51RB2-RLTIL; AT89C51RB2-RLTIM; Introduction Date: June 30, 2003 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 209611-P89LV51RD2BBC
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Family Name: P89LV51RD2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): SST89E52RC-40-C-TQJE; SST89E54RC-40-C-TQJE; AT89C51RB2-RLTIL; AT89C51RB2-RLTIM;
Introduction Date: June 30, 2003
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 64KB 3.3V 8BIT Embedded Microcontroller MCU - 685-P89LV51RD2BBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 3.3V 8BIT Embedded Microcontroller MCU
685-P89LV51RD2BBC
8-bit 64KB 3.3V 8BIT Embedded Microcontroller MCU 685-P89LV51RD2BBC
MCU 8-bit 80C51 CISC 64KB Flash 3.3V 44-Pin TQFP / IC MCU 8BIT 64KB FLASH 44TQFP Product overview: P89LV51RD2BBC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LV51RD2BBC can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 64KB Flash 3.3V 44-Pin TQFP / IC MCU 8BIT 64KB FLASH 44TQFP Product overview: P89LV51RD2BBC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LV51RD2BBC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 209611-P89LV51RD2BBC 685-P89LV51RD2BBC
Product Name Embedded - Embedded - Microcontrollers - P89LV51RD2BBC 8-bit 64KB 3.3V 8BIT Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 33 MHz
RAM 64 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C167CRLMHABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers