NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LV51RC2FBC P89LV51RC2FBC

Description
Manufacturer: NXP Win Source Part Number: 1234992-P89LV51RC2FB C Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1234992-P89LV51RC2FB C Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LV51RC2FBC - 1234992-P89LV51RC2FBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LV51RC2FBC
1234992-P89LV51RC2FBC
Embedded - Embedded - Microcontrollers - P89LV51RC2FBC 1234992-P89LV51RC2FBC
Manufacturer: NXP Win Source Part Number: 1234992-P89LV51RC2FB C Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1234992-P89LV51RC2FBC
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU - 685-P89LV51RC2FBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU
685-P89LV51RC2FBC
Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU 685-P89LV51RC2FBC
8-bit 80C51 3 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM Product overview: P89LV51RC2FBC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 3 V, 64 kB, 1 kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3 V, 64 kB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LV51RC2FBC can be used for catalog matching and distributor lookup.

8-bit 80C51 3 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM Product overview: P89LV51RC2FBC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 3 V, 64 kB, 1 kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3 V, 64 kB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LV51RC2FBC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1234992-P89LV51RC2FBC 685-P89LV51RC2FBC
Product Name Embedded - Embedded - Microcontrollers - P89LV51RC2FBC Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details