NXP Semiconductors Microcontrollers P89LPC972FDH,129

Description
Microcontroller, 8-Bit, FLASH, 8051 CPU, 18MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 8051 CPU, 18MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - P89LPC972FDH,129 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 18MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, 8051 CPU, 18MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - 568-8748-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8748-5-ND
Microcontrollers 568-8748-5-ND
8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-TSSOP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - P89LPC972FDH,129 - 791311-P89LPC972FDH,129 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC972FDH,129
791311-P89LPC972FDH,129
Embedded - Embedded - Microcontrollers - P89LPC972FDH,129 791311-P89LPC972FDH,129
Manufacturer: NXP Win Source Part Number: 791311-P89LPC972FDH, 129 Series: LPC900 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 18MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: P89LPC972 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): STM8S203F3P6B; STM8S203F3P3BTR; STM8S203F3P6C; STM8S203F3P6TR; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791311-P89LPC972FDH,129
Series: LPC900
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 18MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: P89LPC972
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): STM8S203F3P6B; STM8S203F3P3BTR; STM8S203F3P6C; STM8S203F3P6TR;
Introduction Date: April 30, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P89LPC972FDH,129
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P89LPC972FDH,129
IC MCU 8BIT 8KB FLASH 20TSSOP Product overview: P89LPC972FDH,129 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC972FDH,129 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20TSSOP Product overview: P89LPC972FDH,129 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC972FDH,129 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - P89LPC972FDH,129 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P89LPC972FDH,129
Microcontrollers P89LPC972FDH,129
8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-TSSOP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P89LPC972FDH,129 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P89LPC972FDH,129
Integrated Circuits (ICs) - Embedded - Microcontrollers P89LPC972FDH,129
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number P89LPC972FDH,129 568-8748-5-ND 791311-P89LPC972FDH,129 685-P89LPC972FDH,129 P89LPC972FDH,129 P89LPC972FDH,129
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - P89LPC972FDH,129 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; TSSOP; Other; TSSOP20 TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP Other; Tube SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Clock Speed 18 MHz 18 MHz 18 MHz 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7558AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details