IC MCU 8BIT 8KB FLASH 44PLCC Product overview: P89LPC952FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC952FA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 267256-P89LPC952FA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 44-PLCC (16.59x16.59)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P89LPC952FA | 267256-P89LPC952FA | P89LPC952FA |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - P89LPC952FA | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.5120 KB | 0.5120 KB | |
| Supply Voltage | 2.4 to 3.6 volts | ||
| Package Type | Other; Bulk | Other; 44-LCC (J-Lead) |