NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LPC938FHN P89LPC938FHN

Description
Manufacturer: NXP Win Source Part Number: 042045-P89LPC938FHN Packaging: Tray Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HVQFN (6x6) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 042045-P89LPC938FHN Packaging: Tray Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HVQFN (6x6) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LPC938FHN - 042045-P89LPC938FHN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC938FHN
042045-P89LPC938FHN
Embedded - Embedded - Microcontrollers - P89LPC938FHN 042045-P89LPC938FHN
Manufacturer: NXP Win Source Part Number: 042045-P89LPC938FHN Packaging: Tray Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HVQFN (6x6) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 042045-P89LPC938FHN
Packaging: Tray
Core Processor: 8051
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HVQFN (6x6)
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-P89LPC938FHN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P89LPC938FHN
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P89LPC938FHN
IC MCU 8BIT 8KB FLASH 28HVQFN Product overview: P89LPC938FHN from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC938FHN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28HVQFN Product overview: P89LPC938FHN from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC938FHN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042045-P89LPC938FHN 685-P89LPC938FHN
Product Name Embedded - Embedded - Microcontrollers - P89LPC938FHN 8-bit 8BIT 8KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 18 MHz
RAM 8 KB 0.7680 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details