NXP Semiconductors Microcontrollers P89LPC9361FDH,518

Description
8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-8724-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8724-2-ND
Microcontrollers 568-8724-2-ND
8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 28-TSSOP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-P89LPC9361FDH,518
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-P89LPC9361FDH,518
IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: P89LPC9361FDH,518 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC9361FDH,51 8 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: P89LPC9361FDH,518 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC9361FDH,518 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P89LPC9361FDH,518 - 791306-P89LPC9361FDH,518 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC9361FDH,518
791306-P89LPC9361FDH,518
Embedded - Embedded - Microcontrollers - P89LPC9361FDH,518 791306-P89LPC9361FDH,518
Manufacturer: NXP Win Source Part Number: 791306-P89LPC9361FDH ,518 Series: LPC900 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 18MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 768 x 8 Data Converters: A/D 8x8b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: P89LPC9361 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): ADUC814ARUZ-REEL; SAF-XC836M-2FRI; ADUC814BRUZ-REEL; ADuC814ARU; Introduction Date: November 19, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791306-P89LPC9361FDH,518
Series: LPC900
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 18MHz
Package: 28-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 768 x 8
Data Converters: A/D 8x8b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: P89LPC9361
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ADUC814ARUZ-REEL; SAF-XC836M-2FRI; ADUC814BRUZ-REEL; ADuC814ARU;
Introduction Date: November 19, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - P89LPC9361FDH,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P89LPC9361FDH,518
Microcontrollers P89LPC9361FDH,518
8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 28-TSSOP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P89LPC9361FDH,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P89LPC9361FDH,518
Integrated Circuits (ICs) - Embedded - Microcontrollers P89LPC9361FDH,518
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - P89LPC9361FDH,518 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P89LPC9361FDH,518
Embedded - Microcontrollers P89LPC9361FDH,518
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-8724-2-ND 685-P89LPC9361FDH,518 791306-P89LPC9361FDH,518 P89LPC9361FDH,518 P89LPC9361FDH,518 P89LPC9361FDH,518
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P89LPC9361FDH,518 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 18 MHz 18 MHz 18 MHz 18 MHz
Bits 8 Bit
RAM 0.7680 KB 0.7680 KB 16 KB 0.7680 KB 768 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers