NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LPC935FA P89LPC935FA

Description
Manufacturer: NXP Win Source Part Number: 1234977-P89LPC935FA Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1234977-P89LPC935FA Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LPC935FA - 1234977-P89LPC935FA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC935FA
1234977-P89LPC935FA
Embedded - Embedded - Microcontrollers - P89LPC935FA 1234977-P89LPC935FA
Manufacturer: NXP Win Source Part Number: 1234977-P89LPC935FA Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1234977-P89LPC935FA
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 4 kB 8 kB 3 V Embedded Microcontroller MCU - 685-P89LPC935FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4 kB 8 kB 3 V Embedded Microcontroller MCU
685-P89LPC935FA
8-bit 4 kB 8 kB 3 V Embedded Microcontroller MCU 685-P89LPC935FA
8-bit microcontroller with accelerated two-clock 80C51 core 4 kB/8 kB 3 V byte-erasable Flash with 8-bit A/D converters Product overview: P89LPC935FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4 kB, 8 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4 kB, 8 kB, 3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC935FA can be used for catalog matching and distributor lookup.

8-bit microcontroller with accelerated two-clock 80C51 core 4 kB/8 kB 3 V byte-erasable Flash with 8-bit A/D converters Product overview: P89LPC935FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4 kB, 8 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4 kB, 8 kB, 3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC935FA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1234977-P89LPC935FA 685-P89LPC935FA
Product Name Embedded - Embedded - Microcontrollers - P89LPC935FA 8-bit 4 kB 8 kB 3 V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details