8051 LPC900 Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 28-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | P89LPC933HDH518 |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 18 MHz |
| RAM | 0.2560 KB |