Manufacturer: NXP
Win Source Part Number: 088471-P89LPC932A1FD
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Family Name: P89LPC932
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): ADUC814ARU-D2; ADuC814ARU; SAF-XC836MT-2FRA; XC836M2FRIABFXUMA1;
Introduction Date: July 20, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 8KB Flash 2.5V/3.3V 28-Pin TSSOP Product overview: P89LPC932A1FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC932A1FDH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 088471-P89LPC932A1FDH | 685-P89LPC932A1FDH |
| Product Name | Embedded - Embedded - Microcontrollers - P89LPC932A1FDH | 8-bit 8BIT 8KB TSSOP Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | |
| Clock Speed | 18 MHz | |
| RAM | 8 KB | 0.7680 KB |
| ROM Type | Flash; FLASH |