NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LPC932A1FA P89LPC932A1FA

Description
Manufacturer: NXP Win Source Part Number: 086050-P89LPC932A1FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Family Name: P89LPC932 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): Z86E3016VEC00TR; Z86E3016VEC; TMS370C3C2AFNT; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 086050-P89LPC932A1FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Family Name: P89LPC932 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): Z86E3016VEC00TR; Z86E3016VEC; TMS370C3C2AFNT; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LPC932A1FA - 086050-P89LPC932A1FA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC932A1FA
086050-P89LPC932A1FA
Embedded - Embedded - Microcontrollers - P89LPC932A1FA 086050-P89LPC932A1FA
Manufacturer: NXP Win Source Part Number: 086050-P89LPC932A1FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Family Name: P89LPC932 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): Z86E3016VEC00TR; Z86E3016VEC; TMS370C3C2AFNT; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 086050-P89LPC932A1FA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Family Name: P89LPC932
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): Z86E3016VEC00TR; Z86E3016VEC; TMS370C3C2AFNT;
Introduction Date: July 20, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-P89LPC932A1FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P89LPC932A1FA
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P89LPC932A1FA
IC MCU 8BIT 8KB FLASH 28PLCC Product overview: P89LPC932A1FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC932A1FA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28PLCC Product overview: P89LPC932A1FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC932A1FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086050-P89LPC932A1FA 685-P89LPC932A1FA
Product Name Embedded - Embedded - Microcontrollers - P89LPC932A1FA 8-bit 8BIT 8KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 18 MHz
RAM 8 KB 0.7680 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - C167CSL40MCAKXQLA1 - 793847-C167CSL40MCAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
RAM 11 KB
View Details
8 suppliers