8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 28-PLCC (11.48x11.48)
IC MCU 8BIT 8KB FLASH 28PLCC
8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 28-PLCC (11.48x11.48)
IC MCU 8BIT 8KB FLASH 28PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P89LPC9321FA,529-ND | P89LPC9321FA,529 | P89LPC9321FA,529 | P89LPC9321FA,529 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 18 MHz | 18 MHz | 18 MHz | |
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash | Flash; FLASH |