NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LPC930FDH P89LPC930FDH

Description
Manufacturer: NXP Win Source Part Number: 061103-P89LPC930FDH Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: P89LPC930 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): FX836T2FRIABXT; SAF-XC836MT-2FRA; SAF-XC836M-2FRI; SAF-XC836M-2FRI AB; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061103-P89LPC930FDH Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: P89LPC930 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): FX836T2FRIABXT; SAF-XC836MT-2FRA; SAF-XC836M-2FRI; SAF-XC836M-2FRI AB; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LPC930FDH - 061103-P89LPC930FDH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC930FDH
061103-P89LPC930FDH
Embedded - Embedded - Microcontrollers - P89LPC930FDH 061103-P89LPC930FDH
Manufacturer: NXP Win Source Part Number: 061103-P89LPC930FDH Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: P89LPC930 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): FX836T2FRIABXT; SAF-XC836MT-2FRA; SAF-XC836M-2FRI; SAF-XC836M-2FRI AB; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061103-P89LPC930FDH
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Family Name: P89LPC930
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): FX836T2FRIABXT; SAF-XC836MT-2FRA; SAF-XC836M-2FRI; SAF-XC836M-2FRI AB;
Introduction Date: May 14, 2003
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 4KB TSSOP Embedded Microcontroller MCU - 685-P89LPC930FDH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB TSSOP Embedded Microcontroller MCU
685-P89LPC930FDH
8-bit 8BIT 4KB TSSOP Embedded Microcontroller MCU 685-P89LPC930FDH
IC MCU 8BIT 4KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 4KB EPROM 2.5V/3.3V 28-Pin TSSOP Product overview: P89LPC930FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC930FDH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 4KB EPROM 2.5V/3.3V 28-Pin TSSOP Product overview: P89LPC930FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC930FDH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061103-P89LPC930FDH 685-P89LPC930FDH
Product Name Embedded - Embedded - Microcontrollers - P89LPC930FDH 8-bit 8BIT 4KB TSSOP Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 12 MHz
RAM 4 KB 0.2560 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details