8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-TSSOP
8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P89LPC925FDHY-ND | P89LPC925FDHY | P89LPC925FDHY | P89LPC925FDHY |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 18 MHz | 18 MHz | 18 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB |