NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LPC922FN,112 P89LPC922FN,112

Description
Manufacturer: NXP Win Source Part Number: 766403-P89LPC922FN,1 12 Series: LPC900 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 18MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: P89LPC922 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): AT89S2051-24PU; COPCJ822-DTJ/N; AT89LP4052-20PI; Introduction Date: May 05, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 766403-P89LPC922FN,1 12 Series: LPC900 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 18MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: P89LPC922 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): AT89S2051-24PU; COPCJ822-DTJ/N; AT89LP4052-20PI; Introduction Date: May 05, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LPC922FN,112 - 766403-P89LPC922FN,112 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC922FN,112
766403-P89LPC922FN,112
Embedded - Embedded - Microcontrollers - P89LPC922FN,112 766403-P89LPC922FN,112
Manufacturer: NXP Win Source Part Number: 766403-P89LPC922FN,1 12 Series: LPC900 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 18MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: P89LPC922 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): AT89S2051-24PU; COPCJ822-DTJ/N; AT89LP4052-20PI; Introduction Date: May 05, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 766403-P89LPC922FN,112
Series: LPC900
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 18MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: P89LPC922
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): AT89S2051-24PU; COPCJ822-DTJ/N; AT89LP4052-20PI;
Introduction Date: May 05, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 568-1282-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1282-5-ND
Microcontrollers 568-1282-5-ND
8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-DIP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-DIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P89LPC922FN,112
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P89LPC922FN,112
IC MCU 8BIT 8KB FLASH 20DIP Product overview: P89LPC922FN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC922FN,112 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20DIP Product overview: P89LPC922FN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC922FN,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - P89LPC922FN,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P89LPC922FN,112
Microcontrollers P89LPC922FN,112
8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-DIP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-DIP

Buy Now Datasheet
IC MCU 8BIT 8KB FLASH 20DIP - 568-P89LPC922FN,112 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 20DIP
568-P89LPC922FN,112
IC MCU 8BIT 8KB FLASH 20DIP 568-P89LPC922FN,112
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site
Embedded - Microcontrollers - P89LPC922FN,112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P89LPC922FN,112
Embedded - Microcontrollers P89LPC922FN,112
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 766403-P89LPC922FN,112 568-1282-5-ND 685-P89LPC922FN,112 P89LPC922FN,112 568-P89LPC922FN,112 P89LPC922FN,112
Product Name Embedded - Embedded - Microcontrollers - P89LPC922FN,112 Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers IC MCU 8BIT 8KB FLASH 20DIP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 18 MHz 18 MHz 18 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash
Supply Voltage 2.4 to 3.6 volts 2.4 to 3.6 volts 2.4 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CL8RMCAKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers