MCU 8-bit 80C51 CISC 2KB Flash 2.5V/3.3V 14-Pin TSSOP / IC MCU 8BIT 2KB FLASH 14TSSOP Product overview: P89LPC915FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 2.5V, 3.3V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC915FDH can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 061100-P89LPC915FDH
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 12
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b; D/A 1x8b
Family Name: P89LPC915
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): AT89LP213-20XU; AT89LP214-20XU; MS51DA9AE; P89LPC915FDH,118 ;
Introduction Date: April 08, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P89LPC915FDH | 061100-P89LPC915FDH |
| Product Name | 8-bit 2KB 2.5V 3.3V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - P89LPC915FDH |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 0.2560 KB | 2 KB |
| Package Type | Other; Tube/Rail | SOP; SSOP; TSSOP; Other; 14-TSSOP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Obsolete(EOL) |