NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LPC914FDH P89LPC914FDH

Description
Manufacturer: NXP Win Source Part Number: 1234965-P89LPC914FDH Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1234965-P89LPC914FDH Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LPC914FDH - 1234965-P89LPC914FDH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC914FDH
1234965-P89LPC914FDH
Embedded - Embedded - Microcontrollers - P89LPC914FDH 1234965-P89LPC914FDH
Manufacturer: NXP Win Source Part Number: 1234965-P89LPC914FDH Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1234965-P89LPC914FDH
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 1 kB 3 V Embedded Microcontroller MCU - 685-P89LPC914FDH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1 kB 3 V Embedded Microcontroller MCU
685-P89LPC914FDH
8-bit 1 kB 3 V Embedded Microcontroller MCU 685-P89LPC914FDH
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM Product overview: P89LPC914FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1 kB, 3 V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC914FDH can be used for catalog matching and distributor lookup.

8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM Product overview: P89LPC914FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1 kB, 3 V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC914FDH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1234965-P89LPC914FDH 685-P89LPC914FDH
Product Name Embedded - Embedded - Microcontrollers - P89LPC914FDH 8-bit 1 kB 3 V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers