8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO
IC MCU 8BIT 1KB FLASH 8SO
IC MCU 8BIT 1KB FLASH 8SO
8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-1997-5-ND | P89LPC906FD,112 | P89LPC906FD,112 | P89LPC906FD,112 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 18 MHz | 18 MHz | 18 MHz | |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 1 KB | |||
| ROM Type | Flash | Flash; FLASH |