NXP Semiconductors Microcontrollers P89LPC901FD,112

Description
8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO
Request a Quote Datasheet
Description
8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-1994-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1994-5-ND
Microcontrollers 568-1994-5-ND
8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO

8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - P89LPC901FD,112 - 102100-P89LPC901FD,112 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC901FD,112
102100-P89LPC901FD,112
Embedded - Embedded - Microcontrollers - P89LPC901FD,112 102100-P89LPC901FD,112
Manufacturer: NXP Win Source Part Number: 102100-P89LPC901FD,1 12 Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 6 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Speed(Frequency): 18MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 102100-P89LPC901FD,112
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 6
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-P89LPC901FD,112
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-P89LPC901FD,112
IC MCU 8BIT 1KB FLASH 8SO Product overview: P89LPC901FD,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC901FD,112 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SO Product overview: P89LPC901FD,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC901FD,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - P89LPC901FD,112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P89LPC901FD,112
Embedded - Microcontrollers P89LPC901FD,112
IC MCU 8BIT 1KB FLASH 8SO

IC MCU 8BIT 1KB FLASH 8SO

Supplier's Site Datasheet
Microcontrollers - P89LPC901FD,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P89LPC901FD,112
Microcontrollers P89LPC901FD,112
8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO

8051 LPC900 Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P89LPC901FD,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P89LPC901FD,112
Integrated Circuits (ICs) - Embedded - Microcontrollers P89LPC901FD,112
IC MCU 8BIT 1KB FLASH 8SO

IC MCU 8BIT 1KB FLASH 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-1994-5-ND 102100-P89LPC901FD,112 685-P89LPC901FD,112 P89LPC901FD,112 P89LPC901FD,112 P89LPC901FD,112
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - P89LPC901FD,112 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 18 MHz 18 MHz 18 MHz 18 MHz
RAM 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 128 KB
ROM 1 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details