NXP Semiconductors Embedded - Embedded - Microcontrollers - P89CV51RB2FBC P89CV51RB2FBC

Description
Manufacturer: NXP Win Source Part Number: 1234953-P89CV51RB2FB C Family Name: P89CV51RB2 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SST89E54RC-40-C-TQJE ; SST89E52RC-40-C-TQJE ; AT89C51RC2-RLTIL; Introduction Date: January 25, 2007 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1234953-P89CV51RB2FB C Family Name: P89CV51RB2 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SST89E54RC-40-C-TQJE ; SST89E52RC-40-C-TQJE ; AT89C51RC2-RLTIL; Introduction Date: January 25, 2007 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89CV51RB2FBC - 1234953-P89CV51RB2FBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89CV51RB2FBC
1234953-P89CV51RB2FBC
Embedded - Embedded - Microcontrollers - P89CV51RB2FBC 1234953-P89CV51RB2FBC
Manufacturer: NXP Win Source Part Number: 1234953-P89CV51RB2FB C Family Name: P89CV51RB2 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SST89E54RC-40-C-TQJE ; SST89E52RC-40-C-TQJE ; AT89C51RC2-RLTIL; Introduction Date: January 25, 2007 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1234953-P89CV51RB2FBC
Family Name: P89CV51RB2
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): SST89E54RC-40-C-TQJE; SST89E52RC-40-C-TQJE; AT89C51RC2-RLTIL;
Introduction Date: January 25, 2007
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Low-Power 8-bit 5 V 64 kB Embedded Microcontroller MCU - 685-P89CV51RB2FBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 5 V 64 kB Embedded Microcontroller MCU
685-P89CV51RB2FBC
Low-Power 8-bit 5 V 64 kB Embedded Microcontroller MCU 685-P89CV51RB2FBC
8-bit 80C51 5 V low power 64 kB flash microcontroller with 1 kB RAM, SPI, 6-clock CPU with 6/12-clock peripherals Product overview: P89CV51RB2FBC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 5 V, 64 kB, 1 kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5 V, 64 kB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89CV51RB2FBC can be used for catalog matching and distributor lookup.

8-bit 80C51 5 V low power 64 kB flash microcontroller with 1 kB RAM, SPI, 6-clock CPU with 6/12-clock peripherals Product overview: P89CV51RB2FBC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 5 V, 64 kB, 1 kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5 V, 64 kB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89CV51RB2FBC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1234953-P89CV51RB2FBC 685-P89CV51RB2FBC
Product Name Embedded - Embedded - Microcontrollers - P89CV51RB2FBC Low-Power 8-bit 5 V 64 kB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details