8051 89C Microcontroller IC 8-Bit 24MHz 96KB (96K x 8) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 96KB FLASH 44PLCC
8051 89C Microcontroller IC 8-Bit 24MHz 96KB (96K x 8) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 96KB FLASH 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-1278-5-ND | P89C669FA-S | P89C669FA-S | P89C669FA-S |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 96 KB | |||
| ROM Type | Flash | Flash; FLASH |