8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 64KB FLASH 44LQFP
8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-1274-ND | P89C664HFBD/00,557 | P89C664HFBD/00,557 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 33 MHz | 33 MHz | |
| RAM | 2 KB | 2 KB | |
| ROM | 64 KB | ||
| ROM Type | Flash |