NXP Semiconductors 8-bit 8BIT 64KB Embedded Microcontroller MCU P89C61X2BBD

Description
IC MCU 8BIT 64KB FLASH 44LQFP Product overview: P89C61X2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89C61X2BBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44LQFP Product overview: P89C61X2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89C61X2BBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-P89C61X2BBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-P89C61X2BBD
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-P89C61X2BBD
IC MCU 8BIT 64KB FLASH 44LQFP Product overview: P89C61X2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89C61X2BBD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44LQFP Product overview: P89C61X2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89C61X2BBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P89C61X2BBD - 061096-P89C61X2BBD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89C61X2BBD
061096-P89C61X2BBD
Embedded - Embedded - Microcontrollers - P89C61X2BBD 061096-P89C61X2BBD
Manufacturer: NXP Win Source Part Number: 061096-P89C61X2BBD Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 33MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 061096-P89C61X2BBD
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P89C61X2BBD 061096-P89C61X2BBD
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P89C61X2BBD
Data Bus 8 Bit 8 Bit
RAM 1 KB 64 KB
Package Type Other; Tray QFP; Other; 44-LQFP (10x10)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details