NXP Semiconductors Microcontrollers P87LPC768FN,112

Description
8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP
Request a Quote Datasheet
Description
8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-3220-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-3220-5-ND
Microcontrollers 568-3220-5-ND
8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP

8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP

Buy Now Datasheet
Microcontrollers - P87LPC768FN,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P87LPC768FN,112
Microcontrollers P87LPC768FN,112
8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP

8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P87LPC768FN,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P87LPC768FN,112
Integrated Circuits (ICs) - Embedded - Microcontrollers P87LPC768FN,112
IC MCU 8BIT 4KB OTP 20DIP

IC MCU 8BIT 4KB OTP 20DIP

Supplier's Site
Embedded - Microcontrollers - P87LPC768FN,112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P87LPC768FN,112
Embedded - Microcontrollers P87LPC768FN,112
IC MCU 8BIT 4KB OTP 20DIP

IC MCU 8BIT 4KB OTP 20DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 20Mhz, Dip-20; Product Range Nxp - 70R8540 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 20Mhz, Dip-20; Product Range Nxp
70R8540
Microcontroller Mcu, 8 Bit, 8051, 20Mhz, Dip-20; Product Range Nxp 70R8540
MICROCONTROLLER MCU, 8 BIT, 8051, 20MHZ, DIP-20; Product Range:8051 Family P87LPC7xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 20MHZ, DIP-20; Product Range:8051 Family P87LPC7xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-3220-5-ND P87LPC768FN,112 P87LPC768FN,112 P87LPC768FN,112 70R8540
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 20Mhz, Dip-20; Product Range Nxp
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products