NXP Semiconductors Embedded - Embedded - Microcontrollers - P87LPC768BD P87LPC768BD

Description
Manufacturer: NXP Win Source Part Number: 061090-P87LPC768BD Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 4x8b Family Name: P87LPC768 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SO Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): AT89C2051-12Sx; AT89C2051-24SCR; AT89C4051-12SI; AT89S2051/S4051-24SC ; Introduction Date: May 02, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061090-P87LPC768BD Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 4x8b Family Name: P87LPC768 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SO Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): AT89C2051-12Sx; AT89C2051-24SCR; AT89C4051-12SI; AT89S2051/S4051-24SC ; Introduction Date: May 02, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87LPC768BD - 061090-P87LPC768BD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87LPC768BD
061090-P87LPC768BD
Embedded - Embedded - Microcontrollers - P87LPC768BD 061090-P87LPC768BD
Manufacturer: NXP Win Source Part Number: 061090-P87LPC768BD Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 4x8b Family Name: P87LPC768 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SO Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): AT89C2051-12Sx; AT89C2051-24SCR; AT89C4051-12SI; AT89S2051/S4051-24SC ; Introduction Date: May 02, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 061090-P87LPC768BD
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Family Name: P87LPC768
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): AT89C2051-12Sx; AT89C2051-24SCR; AT89C4051-12SI; AT89S2051/S4051-24SC;
Introduction Date: May 02, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 4KB 5V 8BIT Embedded Microcontroller MCU - 685-P87LPC768BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 5V 8BIT Embedded Microcontroller MCU
685-P87LPC768BD
8-bit 4KB 5V 8BIT Embedded Microcontroller MCU 685-P87LPC768BD
MCU 8-bit 80C51 CISC 4KB EPROM 5V 20-Pin SO / IC MCU 8BIT 4KB OTP 20SO Product overview: P87LPC768BD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC768BD can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 4KB EPROM 5V 20-Pin SO / IC MCU 8BIT 4KB OTP 20SO Product overview: P87LPC768BD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC768BD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061090-P87LPC768BD 685-P87LPC768BD
Product Name Embedded - Embedded - Microcontrollers - P87LPC768BD 8-bit 4KB 5V 8BIT Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 20 MHz
RAM 4 KB 0.1280 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Dual Embedded Microcontroller MCU - 879-BCM4330FKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details