IC MCU 8BIT 4KB OTP 20SO Product overview: P87LPC767FD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC767FD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 087682-P87LPC767FD
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): AT89C2051-24SU; P87LPC762FD; P87LPC767FD,112;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P87LPC767FD | 087682-P87LPC767FD |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - P87LPC767FD |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 0.1280 KB | 4 KB |
| Package Type | Other; Tube/Rail | Other; 20-SO |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Obsolete(EOL) |