Manufacturer: NXP
Win Source Part Number: 045530-P87LPC767BN
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Family Name: P87LPC767
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): AT89C2051-24PJ; AT89C4051-12PI; Z86L7808PSCRXXX; AT89C2051-24PU;
Introduction Date: August 07, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 045530-P87LPC767BN |
| Product Name | Embedded - Embedded - Microcontrollers - P87LPC767BN |
| Data Bus | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) |
| Clock Speed | 20 MHz |
| RAM | 4 KB |
| ROM Type | OTP; OTP |