MCU 8-bit 80C51 CISC 2KB EPROM 5V 16-Pin TSSOP / IC MCU 8BIT 2KB OTP 16TSSOP Product overview: P87LPC761BDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 5V, 8BIT, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC761BDH can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 061088-P87LPC761BDH
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Family Name: P87LPC761
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): AT83C5103xxx-IBSAL; AT87C5103-IBSIL; AT83C5103xxx-IBRAL; SAK-XC822MT-1FRA;
Introduction Date: March 07, 2002
ECCN: EAR99
Country of Origin: China, Philippines , Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P87LPC761BDH | 061088-P87LPC761BDH |
| Product Name | 8-bit 2KB 5V 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - P87LPC761BDH |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 0.1280 KB | 2 KB |
| Package Type | Other; Tube/Rail | SOP; SSOP; TSSOP; Other; 16-TSSOP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Life Cycle Stage | Obsolete(EOL) |