Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083729-P87C749EBPN
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EPROM
Memory Size: 2 kB
RAM Size: 64 B
Number of Pins: 28
Categories: Embedded - Microcontrollers
Case / Package: PDIP
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 1 W
Core Architecture: 80C51
Number of Programmable I/O: 21
Number of Timers/Counters: 1
8-BIT Otprom 16 Mhz Microcontroller PDIP28 Product overview: P87C749EBPN from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C749EBPN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1083729-P87C749EBPN | 685-P87C749EBPN |
| Product Name | Embedded - Embedded - Microcontrollers - P87C749EBPN | 8-bit 16 Mhz Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Number | 1 | |
| RAM | 0.0640 KB | 0.0640 KB |
| Supply Voltage | 5 volts | 5 volts |
| Power Dissipation | 1000 milliwatts |