Manufacturer: NXP
Win Source Part Number: 209600-P87C591VFA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x10b
Family Name: P87C591
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): N87C51FA1 S F75; N87C51FA1 S F76; IA8X44-PLC44I-R-P03;
Introduction Date: August 19, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MCU 8-bit 80C51 CISC 16KB EPROM 5V Automotive 44-Pin PLCC / IC MCU 8BIT 16KB OTP 44PLCC Product overview: P87C591VFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C591VFA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 209600-P87C591VFA | 685-P87C591VFA |
| Product Name | Embedded - Embedded - Microcontrollers - P87C591VFA | Automotive 8-bit 16KB 5V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | |
| Clock Speed | 12 MHz | |
| RAM | 16 KB | 0.5120 KB |
| ROM Type | OTP; OTP |