Win Source Part Number: 1083727-P87C552SFAA,
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 87C
Core Processor: 8051
Speed: 16MHz
Package: Tube
Standard Package: 18
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.18x24.18)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935263958512
Base Product Number: P87C5
Product Status: Obsolete
IC MCU 8BIT 8KB OTP 68PLCC Product overview: P87C552SFAA,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C552SFAA,512 can be used for catalog matching and distributor lookup.
8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 68-PLCC (24.18x24.18)
8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 68-PLCC (24.18x24.18)
IC MCU 8BIT 8KB OTP 68PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1083727-P87C552SFAA,512 | 685-P87C552SFAA,512 | P87C552SFAA,512-ND | P87C552SFAA,512 | P87C552SFAA,512 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |
| ROM Type | OTP; OTP | OTP | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |