NXP Semiconductors Embedded - Embedded - Microcontrollers - P87C552SBAA P87C552SBAA

Description
Manufacturer: NXP Win Source Part Number: 045523-P87C552SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Family Name: P87C552 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): T89C51RD2-SMTI-M; T89C51RD2-SMRI-M; TS80C51RD2-LCLD; Introduction Date: February 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 045523-P87C552SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Family Name: P87C552 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): T89C51RD2-SMTI-M; T89C51RD2-SMRI-M; TS80C51RD2-LCLD; Introduction Date: February 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87C552SBAA - 045523-P87C552SBAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C552SBAA
045523-P87C552SBAA
Embedded - Embedded - Microcontrollers - P87C552SBAA 045523-P87C552SBAA
Manufacturer: NXP Win Source Part Number: 045523-P87C552SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Family Name: P87C552 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): T89C51RD2-SMTI-M; T89C51RD2-SMRI-M; TS80C51RD2-LCLD; Introduction Date: February 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 045523-P87C552SBAA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 40
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Family Name: P87C552
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): T89C51RD2-SMTI-M; T89C51RD2-SMRI-M; TS80C51RD2-LCLD;
Introduction Date: February 04, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-P87C552SBAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P87C552SBAA
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P87C552SBAA
IC MCU 8BIT 8KB OTP 68PLCC Product overview: P87C552SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C552SBAA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 68PLCC Product overview: P87C552SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C552SBAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 045523-P87C552SBAA 685-P87C552SBAA
Product Name Embedded - Embedded - Microcontrollers - P87C552SBAA 8-bit 8BIT 8KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 8 KB 0.2560 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers