NXP Semiconductors Microcontrollers P87C54SBPN,112

Description
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 40-DIP
Request a Quote Datasheet
Description
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 40-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-1014-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1014-5-ND
Microcontrollers 568-1014-5-ND
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 40-DIP

8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 40-DIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-P87C54SBPN,112
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-P87C54SBPN,112
IC MCU 8BIT 16KB OTP 40DIP Product overview: P87C54SBPN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C54SBPN,112 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 40DIP Product overview: P87C54SBPN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C54SBPN,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P87C54SBPN,112 - 791279-P87C54SBPN,112 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C54SBPN,112
791279-P87C54SBPN,112
Embedded - Embedded - Microcontrollers - P87C54SBPN,112 791279-P87C54SBPN,112
Manufacturer: NXP Win Source Part Number: 791279-P87C54SBPN,11 2 Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 8051 Speed: 16MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: P87C54SB Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Alternative Parts (Cross-Reference): TS87C58X2-MCA; IA8X44PDW40IR3; TS87C54X2-MUA; DS87C520+MCL; Introduction Date: June 04, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791279-P87C54SBPN,112
Series: 87C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 8051
Speed: 16MHz
Package: 40-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: P87C54SB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-DIP
Alternative Parts (Cross-Reference): TS87C58X2-MCA; IA8X44PDW40IR3; TS87C54X2-MUA; DS87C520+MCL;
Introduction Date: June 04, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 8Bit, 8051, 16Mhz, Dip-40; Product Range Nxp - 70R8503 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 16Mhz, Dip-40; Product Range Nxp
70R8503
Mcu, 8Bit, 8051, 16Mhz, Dip-40; Product Range Nxp 70R8503
MCU, 8BIT, 8051, 16MHZ, DIP-40; Product Range:8051 Family P87C Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, 8051, 16MHZ, DIP-40; Product Range:8051 Family P87C Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - P87C54SBPN,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P87C54SBPN,112
Microcontrollers P87C54SBPN,112
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 40-DIP

8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 40-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P87C54SBPN,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P87C54SBPN,112
Integrated Circuits (ICs) - Embedded - Microcontrollers P87C54SBPN,112
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site
8-bit Microcontrollers - MCU 80C51 16K/256 OTP - 568-P87C54SBPN,112 - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 80C51 16K/256 OTP
568-P87C54SBPN,112
8-bit Microcontrollers - MCU 80C51 16K/256 OTP 568-P87C54SBPN,112
8-bit Microcontrollers - MCU 80C51 16K/256 OTP

8-bit Microcontrollers - MCU 80C51 16K/256 OTP

Supplier's Site
Embedded - Microcontrollers - P87C54SBPN,112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P87C54SBPN,112
Embedded - Microcontrollers P87C54SBPN,112
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-1014-5-ND 685-P87C54SBPN,112 791279-P87C54SBPN,112 70R8503 P87C54SBPN,112 P87C54SBPN,112 568-P87C54SBPN,112 P87C54SBPN,112
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P87C54SBPN,112 Mcu, 8Bit, 8051, 16Mhz, Dip-40; Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 80C51 16K/256 OTP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 0.2560 KB 16 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 16 KB
ROM Type OTP OTP; One Time Programmable(OTP) OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details