NXP Semiconductors Embedded - Embedded - Microcontrollers - P87C54SBAA P87C54SBAA

Description
Manufacturer: NXP Win Source Part Number: 061083-P87C54SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Family Name: P87C54SB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): TS87C54X2-VCB; TS87C58X2EIBB; TS87C54X2ECBR; TS87C54X2-MXB ; Introduction Date: June 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 061083-P87C54SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Family Name: P87C54SB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): TS87C54X2-VCB; TS87C58X2EIBB; TS87C54X2ECBR; TS87C54X2-MXB ; Introduction Date: June 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P87C54SBAA is an 8-bit microcontroller in the 80C51 family, featuring 16 KB of OTP memory and 256 bytes of RAM. It operates from 2.7 V to 5.5 V with a maximum clock speed of 16 MHz and includes four 8-bit I/O ports, three 16-bit timer/counters, an enhanced UART, and low-power idle and power-down modes. The device is packaged in a 44-pin plastic leaded chip carrier (PLCC) with dimensions of 16.59 mm × 16.59 mm. It supports external memory expansion up to 64 KB and includes features such as programmable clock output, watchdog timer, and security bits. The operating temperature range is 0°C to +70°C. The part meets the RoHS standard.

Datasheet Summary
Powered by GS/AI

The P87C54SBAA is an 8-bit microcontroller in the 80C51 family, featuring 16 KB of OTP memory and 256 bytes of RAM. It operates from 2.7 V to 5.5 V with a maximum clock speed of 16 MHz and includes four 8-bit I/O ports, three 16-bit timer/counters, an enhanced UART, and low-power idle and power-down modes. The device is packaged in a 44-pin plastic leaded chip carrier (PLCC) with dimensions of 16.59 mm × 16.59 mm. It supports external memory expansion up to 64 KB and includes features such as programmable clock output, watchdog timer, and security bits. The operating temperature range is 0°C to +70°C. The part meets the RoHS standard.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87C54SBAA - 061083-P87C54SBAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C54SBAA
061083-P87C54SBAA
Embedded - Embedded - Microcontrollers - P87C54SBAA 061083-P87C54SBAA
Manufacturer: NXP Win Source Part Number: 061083-P87C54SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Family Name: P87C54SB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): TS87C54X2-VCB; TS87C58X2EIBB; TS87C54X2ECBR; TS87C54X2-MXB ; Introduction Date: June 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 061083-P87C54SBAA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Family Name: P87C54SB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): TS87C54X2-VCB; TS87C58X2EIBB; TS87C54X2ECBR; TS87C54X2-MXB ;
Introduction Date: June 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 061083-P87C54SBAA
Product Name Embedded - Embedded - Microcontrollers - P87C54SBAA
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 16 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7648AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers