8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)
IC MCU 8BIT 8KB OTP 44LQFP
8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)
IC MCU 8BIT 8KB OTP 44LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P87C52X2FBD,157-ND | P87C52X2FBD,157 | P87C52X2FBD,157 | P87C52X2FBD,157 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB | |||
| ROM Type | OTP | OTP; OTP |