NXP Semiconductors Microcontrollers P87C52X2BBD,157

Description
8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)
Request a Quote Datasheet
Description
8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - P87C52X2BBD,157-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
P87C52X2BBD,157-ND
Microcontrollers P87C52X2BBD,157-ND
8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)

8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-P87C52X2BBD,157 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P87C52X2BBD,157
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P87C52X2BBD,157
IC MCU 8BIT 8KB OTP 44LQFP Product overview: P87C52X2BBD,157 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52X2BBD,157 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 44LQFP Product overview: P87C52X2BBD,157 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52X2BBD,157 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P87C52X2BBD,157 - 1086151-P87C52X2BBD,157 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C52X2BBD,157
1086151-P87C52X2BBD,157
Embedded - Embedded - Microcontrollers - P87C52X2BBD,157 1086151-P87C52X2BBD,157
Manufacturer: NXP Win Source Part Number: 1086151-P87C52X2BBD, 157 Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1086151-P87C52X2BBD,157
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MCU 8-bit P87 80C51 CISC 8KB EPROM 5V 44-Pin LQFP Tray - 568-P87C52X2BBD,157 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit P87 80C51 CISC 8KB EPROM 5V 44-Pin LQFP Tray
568-P87C52X2BBD,157
MCU 8-bit P87 80C51 CISC 8KB EPROM 5V 44-Pin LQFP Tray 568-P87C52X2BBD,157
MCU 8-bit P87 80C51 CISC 8KB EPROM 5V 44-Pin LQFP Tray

MCU 8-bit P87 80C51 CISC 8KB EPROM 5V 44-Pin LQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - P87C52X2BBD,157 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P87C52X2BBD,157
Integrated Circuits (ICs) - Embedded - Microcontrollers P87C52X2BBD,157
IC MCU 8BIT 8KB OTP 44LQFP

IC MCU 8BIT 8KB OTP 44LQFP

Supplier's Site
Microcontrollers - P87C52X2BBD,157 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P87C52X2BBD,157
Microcontrollers P87C52X2BBD,157
8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)

8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number P87C52X2BBD,157-ND 685-P87C52X2BBD,157 1086151-P87C52X2BBD,157 568-P87C52X2BBD,157 P87C52X2BBD,157 P87C52X2BBD,157
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P87C52X2BBD,157 MCU 8-bit P87 80C51 CISC 8KB EPROM 5V 44-Pin LQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB
ROM 8 KB
ROM Type OTP OTP; OTP EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers