NXP Semiconductors Embedded - Embedded - Microcontrollers - P87C52X2BA P87C52X2BA

Description
Manufacturer: NXP Win Source Part Number: 061081-P87C52X2BA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: 87C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): TS87C52X2-VCBR; TS87C54X2ECBB; TS87C52X2-LXB; TS87C54X2ECBR; ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061081-P87C52X2BA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: 87C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): TS87C52X2-VCBR; TS87C54X2ECBB; TS87C52X2-LXB; TS87C54X2ECBR; ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87C52X2BA - 061081-P87C52X2BA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C52X2BA
061081-P87C52X2BA
Embedded - Embedded - Microcontrollers - P87C52X2BA 061081-P87C52X2BA
Manufacturer: NXP Win Source Part Number: 061081-P87C52X2BA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: 87C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): TS87C52X2-VCBR; TS87C54X2ECBB; TS87C52X2-LXB; TS87C54X2ECBR; ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061081-P87C52X2BA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Family Name: 87C52
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): TS87C52X2-VCBR; TS87C54X2ECBB; TS87C52X2-LXB; TS87C54X2ECBR;
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8KB 5V 8BIT Embedded Microcontroller MCU - 685-P87C52X2BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 5V 8BIT Embedded Microcontroller MCU
685-P87C52X2BA
8-bit 8KB 5V 8BIT Embedded Microcontroller MCU 685-P87C52X2BA
MCU 8-bit 80C51 CISC 8KB EPROM 5V 44-Pin PLCC / IC MCU 8BIT 8KB OTP 44PLCC Product overview: P87C52X2BA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52X2BA can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 8KB EPROM 5V 44-Pin PLCC / IC MCU 8BIT 8KB OTP 44PLCC Product overview: P87C52X2BA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52X2BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061081-P87C52X2BA 685-P87C52X2BA
Product Name Embedded - Embedded - Microcontrollers - P87C52X2BA 8-bit 8KB 5V 8BIT Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 33 MHz
RAM 8 KB 0.2560 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers