NXP Semiconductors 8-bit 8KB 3.3V 5V Embedded Microcontroller MCU P87C52SFBB

Description
MCU 8-bit 80C51 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP / IC MCU 8BIT 8KB OTP 44QFP Product overview: P87C52SFBB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52SFBB can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 80C51 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP / IC MCU 8BIT 8KB OTP 44QFP Product overview: P87C52SFBB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52SFBB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU - 685-P87C52SFBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU
685-P87C52SFBB
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU 685-P87C52SFBB
MCU 8-bit 80C51 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP / IC MCU 8BIT 8KB OTP 44QFP Product overview: P87C52SFBB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52SFBB can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP / IC MCU 8BIT 8KB OTP 44QFP Product overview: P87C52SFBB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52SFBB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - P87C52SFBB - 061079-P87C52SFBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C52SFBB
061079-P87C52SFBB
Embedded - Embedded - Microcontrollers - P87C52SFBB 061079-P87C52SFBB
Manufacturer: NXP Win Source Part Number: 061079-P87C52SFBB Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: 87C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): AT87C51RD2-RLTUM; TS87C52X2-VIED; TS87C52X2-LCER; TS87C52X2-MIER; Introduction Date: January 20, 2000 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061079-P87C52SFBB
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Family Name: 87C52
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): AT87C51RD2-RLTUM; TS87C52X2-VIED; TS87C52X2-LCER; TS87C52X2-MIER;
Introduction Date: January 20, 2000
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P87C52SFBB 061079-P87C52SFBB
Product Name 8-bit 8KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P87C52SFBB
Data Bus 8 Bit 8 Bit
RAM 0.2560 KB 8 KB
Package Type Other; Tray QFP; Other; 44-PQFP (10x10)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
 - CG7297AM - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details