8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PQFP (10x10)
IC MCU 8BIT 8KB OTP 44PQFP
8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-1248-ND | P87C52SBBB,557 | P87C52SBBB,557 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB |
| ROM | 8 KB | ||
| ROM Type | OTP | OTP; OTP |