Manufacturer: NXP
Win Source Part Number: 061077-P87C52SBAA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
MICROCONTROLLER MCU, 8 BIT, 8051, 16MHZ, PLCC-44; Product Range:8051 Family P87C Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061077-P87C52SBAA | 11N8525 |
| Product Name | Embedded - Embedded - Microcontrollers - P87C52SBAA | Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Plcc-44; Product Range Nxp |
| Data Bus | 8 Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | |
| Clock Speed | 16 MHz | 16 MHz |
| RAM | 8 KB | 0.2560 KB |
| ROM Type | OTP; OTP |