NXP Semiconductors Embedded - Embedded - Microcontrollers - P87C51RD2FA P87C51RD2FA

Description
Manufacturer: NXP Win Source Part Number: 061075-P87C51RD2FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Family Name: P87C51 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): TS87C51RD2-LIB; AT87C51RD2-SLSUL; TS87C51RD2-MIL; TS87C51RD2-MCBD; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061075-P87C51RD2FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Family Name: P87C51 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): TS87C51RD2-LIB; AT87C51RD2-SLSUL; TS87C51RD2-MIL; TS87C51RD2-MCBD; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87C51RD2FA - 061075-P87C51RD2FA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C51RD2FA
061075-P87C51RD2FA
Embedded - Embedded - Microcontrollers - P87C51RD2FA 061075-P87C51RD2FA
Manufacturer: NXP Win Source Part Number: 061075-P87C51RD2FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Family Name: P87C51 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): TS87C51RD2-LIB; AT87C51RD2-SLSUL; TS87C51RD2-MIL; TS87C51RD2-MCBD; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing

Manufacturer: NXP
Win Source Part Number: 061075-P87C51RD2FA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
Family Name: P87C51
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): TS87C51RD2-LIB; AT87C51RD2-SLSUL; TS87C51RD2-MIL; TS87C51RD2-MCBD;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing

Buy Now Datasheet
8-bit 64KB 3.3V 5V Embedded Microcontroller MCU - 685-P87C51RD2FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 3.3V 5V Embedded Microcontroller MCU
685-P87C51RD2FA
8-bit 64KB 3.3V 5V Embedded Microcontroller MCU 685-P87C51RD2FA
MCU 8-bit 80C51 CISC 64KB EPROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT 64KB OTP 44PLCC Product overview: P87C51RD2FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51RD2FA can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 64KB EPROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT 64KB OTP 44PLCC Product overview: P87C51RD2FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51RD2FA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061075-P87C51RD2FA 685-P87C51RD2FA
Product Name Embedded - Embedded - Microcontrollers - P87C51RD2FA 8-bit 64KB 3.3V 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 33 MHz
RAM 64 KB 1 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details