NXP Semiconductors 8-bit 64KB 3.3V 5V Embedded Microcontroller MCU P87C51RD2BBD

Description
MCU 8-bit 80C51 CISC 64KB EPROM 3.3V/5V 44-Pin LQFP / IC MCU 8BIT 64KB OTP 44LQFP Product overview: P87C51RD2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51RD2BBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit 80C51 CISC 64KB EPROM 3.3V/5V 44-Pin LQFP / IC MCU 8BIT 64KB OTP 44LQFP Product overview: P87C51RD2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51RD2BBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 64KB 3.3V 5V Embedded Microcontroller MCU - 685-P87C51RD2BBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 3.3V 5V Embedded Microcontroller MCU
685-P87C51RD2BBD
8-bit 64KB 3.3V 5V Embedded Microcontroller MCU 685-P87C51RD2BBD
MCU 8-bit 80C51 CISC 64KB EPROM 3.3V/5V 44-Pin LQFP / IC MCU 8BIT 64KB OTP 44LQFP Product overview: P87C51RD2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51RD2BBD can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 64KB EPROM 3.3V/5V 44-Pin LQFP / IC MCU 8BIT 64KB OTP 44LQFP Product overview: P87C51RD2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51RD2BBD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - P87C51RD2BBD - 085862-P87C51RD2BBD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C51RD2BBD
085862-P87C51RD2BBD
Embedded - Embedded - Microcontrollers - P87C51RD2BBD 085862-P87C51RD2BBD
Manufacturer: NXP Win Source Part Number: 085862-P87C51RD2BBD Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Family Name: 87C51 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): TS87C51RD2-MIE; AT87C51RD2-RLTUM; TS87C51RD2-VIED; TS87C51RC2-VXE; Introduction Date: July 23, 2002 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 085862-P87C51RD2BBD
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
Family Name: 87C51
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): TS87C51RD2-MIE; AT87C51RD2-RLTUM; TS87C51RD2-VIED; TS87C51RC2-VXE;
Introduction Date: July 23, 2002
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P87C51RD2BBD 085862-P87C51RD2BBD
Product Name 8-bit 64KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P87C51RD2BBD
Data Bus 8 Bit 8 Bit
RAM 1 KB 64 KB
Package Type Other; Tray QFP; Other; 44-LQFP (10x10)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C161OL25MHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers