8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
8051 87C Microcontroller IC 8-Bit 33MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 8KB OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-8737-5-ND | P87C51RA2FA,512 | P87C51RA2FA,512 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz |
| RAM | 0.5120 KB | 0.5120 KB | 512 KB |
| ROM | 8 KB | ||
| ROM Type | OTP | OTP; OTP |