NXP Semiconductors Microcontrollers P87C51FB-4A,512

Description
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-3199-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-3199-5-ND
Microcontrollers 568-3199-5-ND
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)

8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - P87C51FB-4A,512 - 791272-P87C51FB-4A,512 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C51FB-4A,512
791272-P87C51FB-4A,512
Embedded - Embedded - Microcontrollers - P87C51FB-4A,512 791272-P87C51FB-4A,512
Manufacturer: NXP Win Source Part Number: 791272-P87C51FB-4A,5 12 Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 8051 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, PWM Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: 87C51 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TS87C58X2-MIBR; TS87C54X2-MIBR; TS87C58X2-VXE; TS87C58X2-MXB ; Introduction Date: June 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791272-P87C51FB-4A,512
Series: 87C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 8051
Speed: 16MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, PWM
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: 87C51
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): TS87C58X2-MIBR; TS87C54X2-MIBR; TS87C58X2-VXE; TS87C58X2-MXB ;
Introduction Date: June 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-P87C51FB-4A,512
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-P87C51FB-4A,512
IC MCU 8BIT 16KB OTP 44PLCC Product overview: P87C51FB-4A,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51FB-4A,512 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44PLCC Product overview: P87C51FB-4A,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51FB-4A,512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P87C51FB-4A,512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P87C51FB-4A,512
Integrated Circuits (ICs) - Embedded - Microcontrollers P87C51FB-4A,512
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site
Microcontrollers - P87C51FB-4A,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P87C51FB-4A,512
Microcontrollers P87C51FB-4A,512
8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)

8051 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-3199-5-ND 791272-P87C51FB-4A,512 685-P87C51FB-4A,512 P87C51FB-4A,512 P87C51FB-4A,512
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - P87C51FB-4A,512 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 16 KB 0.2560 KB 256 KB 0.2560 KB
ROM 16 KB
ROM Type OTP OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details