NXP Semiconductors Embedded - Embedded - Microcontrollers - P87C51FA-5A,512 P87C51FA-5A,512

Description
Manufacturer: NXP Win Source Part Number: 791271-P87C51FA-5A,5 12 Series: 87C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, PWM Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: 87C51 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TS87C51RD2-LCB; TS87C58X2-VXE; TS87C58X2-MCB; TS87C52X2-VXB; Introduction Date: June 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 791271-P87C51FA-5A,5 12 Series: 87C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, PWM Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: 87C51 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TS87C51RD2-LCB; TS87C58X2-VXE; TS87C58X2-MCB; TS87C52X2-VXB; Introduction Date: June 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87C51FA-5A,512 - 791271-P87C51FA-5A,512 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C51FA-5A,512
791271-P87C51FA-5A,512
Embedded - Embedded - Microcontrollers - P87C51FA-5A,512 791271-P87C51FA-5A,512
Manufacturer: NXP Win Source Part Number: 791271-P87C51FA-5A,5 12 Series: 87C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, PWM Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: 87C51 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TS87C51RD2-LCB; TS87C58X2-VXE; TS87C58X2-MCB; TS87C52X2-VXB; Introduction Date: June 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791271-P87C51FA-5A,512
Series: 87C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 16MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, PWM
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: 87C51
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): TS87C51RD2-LCB; TS87C58X2-VXE; TS87C58X2-MCB; TS87C52X2-VXB;
Introduction Date: June 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P87C51FA-5A,512
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P87C51FA-5A,512
IC MCU 8BIT 8KB OTP 44PLCC Product overview: P87C51FA-5A,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51FA-5A,512 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 44PLCC Product overview: P87C51FA-5A,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51FA-5A,512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - P87C51FA-5A,512-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
P87C51FA-5A,512-ND
Microcontrollers P87C51FA-5A,512-ND
8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)

8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Microcontrollers - P87C51FA-5A,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P87C51FA-5A,512
Microcontrollers P87C51FA-5A,512
8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)

8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P87C51FA-5A,512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P87C51FA-5A,512
Integrated Circuits (ICs) - Embedded - Microcontrollers P87C51FA-5A,512
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site
Embedded - Microcontrollers - P87C51FA-5A,512 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P87C51FA-5A,512
Embedded - Microcontrollers P87C51FA-5A,512
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 791271-P87C51FA-5A,512 685-P87C51FA-5A,512 P87C51FA-5A,512-ND P87C51FA-5A,512 P87C51FA-5A,512 P87C51FA-5A,512
Product Name Embedded - Embedded - Microcontrollers - P87C51FA-5A,512 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type OTP; One Time Programmable(OTP) OTP OTP; OTP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers