Win Source Part Number: 1260959-P82B96DPZ
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: I2C
Standard Package: 2,500
Mounting: SMD (SMT)
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 1.1mA
Number of Channels: 2
Data Rate (Max): 400kHz
Delay Time: 270ns
Capacitance - Input: 7 pF
Voltage - Supply: 2V ~ 15V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Other Names: 935276269431,568-P82
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
IC REDRIVER I2C 2CH 8TSSOP
IC REDRIVER I2C 2CH 8TSSOP
IC REDRIVER I2C 2CH 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1260959-P82B96DPZ | 568-P82B96DPZTR-ND | P82B96DPZ |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 2 to 15 volts | 2 to 15 volts |