NXP Semiconductors Microcontrollers P80C557E4EFB/01,55

Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - P80C557E4EFB/01,55-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
P80C557E4EFB/01,55-ND
Microcontrollers P80C557E4EFB/01,55-ND
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-P80C557E4EFB/01,55 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-P80C557E4EFB/01,55
8-bit 8BIT Embedded Microcontroller MCU 685-P80C557E4EFB/01,55
IC MCU 8BIT ROMLESS 80PQFP Product overview: P80C557E4EFB/01,55 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C557E4EFB/01, 55 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 80PQFP Product overview: P80C557E4EFB/01,55 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C557E4EFB/01,55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P80C557E4EFB/01,55 - 1086117-P80C557E4EFB/01,55 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C557E4EFB/01,55
1086117-P80C557E4EFB/01,55
Embedded - Embedded - Microcontrollers - P80C557E4EFB/01,55 1086117-P80C557E4EFB/01,55
Manufacturer: NXP Win Source Part Number: 1086117-P80C557E4EFB /01,55 Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-PQFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1086117-P80C557E4EFB/01,55
Packaging: Tray
Core Processor: 8051
Number of I/O: 40
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-PQFP (14x20)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - P80C557E4EFB/01,55 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C557E4EFB/01,55
Microcontrollers P80C557E4EFB/01,55
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp - 70R8451 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp
70R8451
Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp 70R8451
MICROCONTROLLER MCU, 8 BIT, 8051, 16MHZ, QFP-80; Product Range:8051 Family P80C Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:1KB; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:40I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 16MHZ, QFP-80; Product Range:8051 Family P80C Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:1KB; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:40I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - P80C557E4EFB/01,55 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P80C557E4EFB/01,55
Embedded - Microcontrollers P80C557E4EFB/01,55
IC MCU 8BIT ROMLESS 80PQFP

IC MCU 8BIT ROMLESS 80PQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number P80C557E4EFB/01,55-ND 685-P80C557E4EFB/01,55 1086117-P80C557E4EFB/01,55 P80C557E4EFB/01,55 70R8451 P80C557E4EFB/01,55
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P80C557E4EFB/01,55 Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details