NXP Semiconductors Microcontrollers P80C552IFA/08,512

Description
8051 80C Microcontroller IC 8-Bit 24MHz ROMless 68-PLCC (24.18x24.18)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 24MHz ROMless 68-PLCC (24.18x24.18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-1239-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1239-5-ND
Microcontrollers 568-1239-5-ND
8051 80C Microcontroller IC 8-Bit 24MHz ROMless 68-PLCC (24.18x24.18)

8051 80C Microcontroller IC 8-Bit 24MHz ROMless 68-PLCC (24.18x24.18)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - P80C552IFA/08,512 - 791259-P80C552IFA/08,512 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C552IFA/08,512
791259-P80C552IFA/08,512
Embedded - Embedded - Microcontrollers - P80C552IFA/08,512 791259-P80C552IFA/08,512
Manufacturer: NXP Win Source Part Number: 791259-P80C552IFA/08 ,512 Series: 80C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 24MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI, I2C, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 40 Program Memory Type: ROMless RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: P80C552 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TMS370C253AFZL; SE370C252AFZT; SE370C152AFZA; TMS370C259AFZA; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791259-P80C552IFA/08,512
Series: 80C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 24MHz
Package: 68-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 40
Program Memory Type: ROMless
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: P80C552
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TMS370C253AFZL; SE370C252AFZT; SE370C152AFZA; TMS370C259AFZA;
Introduction Date: January 06, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-P80C552IFA/08,512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-P80C552IFA/08,512
8-bit 8BIT Embedded Microcontroller MCU 685-P80C552IFA/08,512
IC MCU 8BIT ROMLESS 68PLCC Product overview: P80C552IFA/08,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C552IFA/08,51 2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 68PLCC Product overview: P80C552IFA/08,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C552IFA/08,512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - P80C552IFA/08,512 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P80C552IFA/08,512
Embedded - Microcontrollers P80C552IFA/08,512
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P80C552IFA/08,512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P80C552IFA/08,512
Integrated Circuits (ICs) - Embedded - Microcontrollers P80C552IFA/08,512
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site
Microcontrollers - P80C552IFA/08,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C552IFA/08,512
Microcontrollers P80C552IFA/08,512
8051 80C Microcontroller IC 8-Bit 24MHz ROMless 68-PLCC (24.18x24.18)

8051 80C Microcontroller IC 8-Bit 24MHz ROMless 68-PLCC (24.18x24.18)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-1239-5-ND 791259-P80C552IFA/08,512 685-P80C552IFA/08,512 P80C552IFA/08,512 P80C552IFA/08,512 P80C552IFA/08,512
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - P80C552IFA/08,512 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers