NXP Semiconductors Embedded - Embedded - Microcontrollers - P80C552EBB P80C552EBB

Description
Manufacturer: NXP Win Source Part Number: 042042-P80C552EBB Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Type: ROMless Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-PQFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 042042-P80C552EBB Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Type: ROMless Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-PQFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P80C552EBB - 042042-P80C552EBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C552EBB
042042-P80C552EBB
Embedded - Embedded - Microcontrollers - P80C552EBB 042042-P80C552EBB
Manufacturer: NXP Win Source Part Number: 042042-P80C552EBB Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Type: ROMless Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-PQFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 042042-P80C552EBB
Packaging: Tray
Core Processor: 8051
Number of I/O: 40
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-PQFP (14x20)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-P80C552EBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-P80C552EBB
8-bit 8BIT Embedded Microcontroller MCU 685-P80C552EBB
IC MCU 8BIT ROMLESS 80QFP Product overview: P80C552EBB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C552EBB can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 80QFP Product overview: P80C552EBB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C552EBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042042-P80C552EBB 685-P80C552EBB
Product Name Embedded - Embedded - Microcontrollers - P80C552EBB 8-bit 8BIT Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 0.2560 KB 0.2560 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details